Siemens logo

Siemens WM14S742EE washing machine Front-load 8 kg 1400 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23286
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Siemens WM14S742EE washing machine Front-load 8 kg 1400 RPM White:

Siemens WM14S742EE, Front-load, 8 kg, B, 72 dB, 1400 RPM, 206 kWh

Long summary description Siemens WM14S742EE washing machine Front-load 8 kg 1400 RPM White:

Siemens WM14S742EE. Loading type: Front-load. Rated capacity: 8 kg, Spin-drying class: B, Noise level (spin): 72 dB. Washing class: A. Noise level (wash): 52 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 206 kWh, Annual water consumption washing: 11200 L. Product colour: White. Width: 600 mm, Depth: 590 mm, Height: 842 mm

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.