Siemens logo

Siemens iQ300 WM14N2B3FG washing machine Front-load 8 kg 1400 RPM White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5524
Info modified on:
04 Mar 2025, 15:52:48
Short summary description Siemens iQ300 WM14N2B3FG washing machine Front-load 8 kg 1400 RPM White:

Siemens iQ300 WM14N2B3FG, Front-load, 8 kg, B, 75 dB, 1400 RPM, C

Long summary description Siemens iQ300 WM14N2B3FG washing machine Front-load 8 kg 1400 RPM White:

Siemens iQ300 WM14N2B3FG. Loading type: Front-load. Rated capacity: 8 kg, Spin-drying class: B, Noise level (spin): 75 dB, Maximum spin speed: 1400 RPM. Product colour: White. Width: 598 mm, Depth: 550 mm, Height: 848 mm. Energy efficiency class: C

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.