Siemens WM14E445, Front-load, 7 kg, B, 75 dB, 1400 RPM, 165 kWh
Siemens WM14E445. Loading type: Front-load. Rated capacity: 7 kg, Spin-drying class: B, Noise level (spin): 75 dB. Washing class: A. Noise level (wash): 56 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 165 kWh, Annual water consumption washing: 10686 L. Product colour: White. Width: 600 mm, Depth: 590 mm, Height: 848 mm