Siemens logo

Siemens iQ700 WI14W541ES washing machine Front-load 8 kg 1400 RPM White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17832
Info modified on:
29 Apr 2025, 10:49:42
Short summary description Siemens iQ700 WI14W541ES washing machine Front-load 8 kg 1400 RPM White:

Siemens iQ700 WI14W541ES, Front-load, 8 kg, B, 66 dB, 1400 RPM, C

Long summary description Siemens iQ700 WI14W541ES washing machine Front-load 8 kg 1400 RPM White:

Siemens iQ700 WI14W541ES. Loading type: Front-load. Rated capacity: 8 kg, Spin-drying class: B, Noise level (spin): 66 dB, Maximum spin speed: 1400 RPM. Product colour: White. Width: 596 mm, Depth: 544 mm, Height: 818 mm. Energy efficiency class: C

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.