Siemens logo

Siemens WDI1442EU washing machine Front-load 5 kg 1400 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13182
Info modified on:
06 Dec 2021, 12:35:41
Short summary description Siemens WDI1442EU washing machine Front-load 5 kg 1400 RPM White:

Siemens WDI1442EU, Front-load, 5 kg, 1400 RPM, White

Long summary description Siemens WDI1442EU washing machine Front-load 5 kg 1400 RPM White:

Siemens WDI1442EU. Loading type: Front-load. Rated capacity: 5 kg. Washing class: A. Maximum spin speed: 1400 RPM. Product colour: White. Width: 595 mm, Depth: 584 mm, Height: 820 mm

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.