Siemens logo

Siemens iQ890 washing machine Front-load 7 kg 1500 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29671
Info modified on:
06 Dec 2021, 17:30:57
Short summary description Siemens iQ890 washing machine Front-load 7 kg 1500 RPM White:

Siemens iQ890, Front-load, 7 kg, A, 74 dB, 1500 RPM, 140 kWh

Long summary description Siemens iQ890 washing machine Front-load 7 kg 1500 RPM White:

Siemens iQ890. Loading type: Front-load. Rated capacity: 7 kg, Spin-drying class: A, Noise level (spin): 74 dB. Washing class: A. Noise level (wash): 46 dB, Maximum spin speed: 1500 RPM. Annual energy consumption washing: 140 kWh, Annual water consumption washing: 10200 L. Product colour: White. Width: 590 mm, Depth: 600 mm, Height: 845 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.