Siemens logo

Siemens TB23XTRM iron Dry & Steam iron Titanium soleplate 2200 W Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35697
Info modified on:
26 Apr 2024, 11:35:07
Short summary description Siemens TB23XTRM iron Dry & Steam iron Titanium soleplate 2200 W Black:

Siemens TB23XTRM, Dry & Steam iron, Titanium soleplate, 1.9 m, 90 g/min, Black, 25 g/min

Long summary description Siemens TB23XTRM iron Dry & Steam iron Titanium soleplate 2200 W Black:

Siemens TB23XTRM. Type: Dry & Steam iron, Soleplate type: Titanium soleplate, Cord length: 1.9 m. Iron power: 2200 W, Power consumption (typical): 2200 W, AC input voltage: 220 - 240 V. Width: 138 mm, Depth: 124 mm, Height: 281 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.