Siemens TB23610, Dry & Steam iron, Titanium soleplate, 1.9 m, 80 g/min, Blue, White, 22 g/min
Siemens TB23610. Type: Dry & Steam iron, Soleplate type: Titanium soleplate, Cord length: 1.9 m. Iron power: 2200 W, AC input voltage: 220 - 240 V. Width: 281 mm, Depth: 124 mm, Height: 138 mm