Siemens logo

Siemens SX65M007EU dishwasher Fully built-in 12 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15337
Info modified on:
26 Feb 2021, 16:52:31
Short summary description Siemens SX65M007EU dishwasher Fully built-in 12 place settings:

Siemens SX65M007EU, Fully built-in, Stainless steel, LED, 1.7 m, 1.4 m, 1.7 m

Long summary description Siemens SX65M007EU dishwasher Fully built-in 12 place settings:

Siemens SX65M007EU. Appliance placement: Fully built-in, Control panel colour: Stainless steel, Display type: LED. Number of place settings: 12 place settings, Noise level: 46 dB, Temperature (max): 60 °C. Water consumption per cycle: 12 L, Energy efficiency class (old): A+, Energy consumption per cycle: 1.02 kWh. Width: 598 mm, Depth: 550 mm, Height: 865 mm. Package dimensions (WxDxH): 660 x 680 x 920 mm, Package weight: 43 kg

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.