Siemens logo

Siemens iQ300 SR63HX76ME dishwasher Fully built-in 10 place settings E

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27371
Info modified on:
04 Mar 2025, 15:36:07
Short summary description Siemens iQ300 SR63HX76ME dishwasher Fully built-in 10 place settings E:

Siemens iQ300 SR63HX76ME, Fully built-in, Slimline (45 cm), Black, Stainless steel, Buttons, 1.75 m

Long summary description Siemens iQ300 SR63HX76ME dishwasher Fully built-in 10 place settings E:

Siemens iQ300 SR63HX76ME. Appliance placement: Fully built-in, Product size: Slimline (45 cm), Door colour: Black. Number of place settings: 10 place settings, Noise emission class: B, Noise level: 44 dB. Energy efficiency class: E, Water consumption per cycle: 9.5 L, Energy consumption per 100 cycles: 76 kWh. Width: 448 mm, Depth: 550 mm, Height: 810 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.