Siemens logo

Siemens SR25M834EU dishwasher Freestanding 9 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33056
Info modified on:
27 May 2024, 11:32:17
Short summary description Siemens SR25M834EU dishwasher Freestanding 9 place settings:

Siemens SR25M834EU, Freestanding, Stainless steel, Stainless steel, Buttons, 1.75 m, 1.65 m

Long summary description Siemens SR25M834EU dishwasher Freestanding 9 place settings:

Siemens SR25M834EU. Appliance placement: Freestanding, Door colour: Stainless steel, Control panel colour: Stainless steel. Number of place settings: 9 place settings, Noise level: 46 dB, Dishwashing programs: Auto, Intensive, Quick. Water consumption per cycle: 9.5 L, Energy efficiency class (old): A+++, Energy consumption per cycle: 0.78 kWh. Width: 450 mm, Depth: 600 mm, Height: 845 mm. Drying class: A, Annual energy consumption: 220 kWh, Annual water consumption: 2660 L

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.