Siemens logo

Siemens SN65M009EU dishwasher Fully built-in 13 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18455
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Siemens SN65M009EU dishwasher Fully built-in 13 place settings:

Siemens SN65M009EU, Fully built-in, Stainless steel, 1.75 m, 1.65 m, 1.9 m, 13 place settings

Long summary description Siemens SN65M009EU dishwasher Fully built-in 13 place settings:

Siemens SN65M009EU. Appliance placement: Fully built-in, Control panel colour: Stainless steel, Cord length: 1.75 m. Number of place settings: 13 place settings, Noise level: 46 dB, Dishwashing programs: Auto 45-65°C, Eco, Intensive, Pre-rinse, Quick. Water consumption per cycle: 9.5 L, Energy efficiency class (old): A++, Energy consumption per cycle: 0.92 kWh. Width: 598 mm, Depth: 550 mm, Height: 815 mm. Package weight: 38 kg

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.