Siemens logo

Siemens iQ300 SN43HS41TE dishwasher Countertop 12 place settings E

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43730
Info modified on:
27 May 2024, 14:19:01
Short summary description Siemens iQ300 SN43HS41TE dishwasher Countertop 12 place settings E:

Siemens iQ300 SN43HS41TE, Countertop, Full size (60 cm), Stainless steel, 1.75 m, 1.65 m, 1.9 m

Long summary description Siemens iQ300 SN43HS41TE dishwasher Countertop 12 place settings E:

Siemens iQ300 SN43HS41TE. Appliance placement: Countertop, Product size: Full size (60 cm), Door colour: Stainless steel. Number of place settings: 12 place settings, Noise emission class: B, Noise level: 44 dB. Energy efficiency class: E, Water consumption per cycle: 9.5 L, Energy consumption per 100 cycles: 92 kWh. Width: 598 mm, Depth: 573 mm, Height: 815 mm. Annual water consumption: 2660 L

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.