Siemens logo

Siemens iQ300 SN23HW42VE dishwasher Freestanding 13 place settings E

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26125
Info modified on:
04 Mar 2025, 15:39:55
Short summary description Siemens iQ300 SN23HW42VE dishwasher Freestanding 13 place settings E:

Siemens iQ300 SN23HW42VE, Freestanding, Full size (60 cm), White, 1.75 m, 1.65 m, 1.9 m

Long summary description Siemens iQ300 SN23HW42VE dishwasher Freestanding 13 place settings E:

Siemens iQ300 SN23HW42VE. Appliance placement: Freestanding, Product size: Full size (60 cm), Door colour: White. Number of place settings: 13 place settings, Noise emission class: B, Noise level: 44 dB. Feet adjustment: 2 cm, Apps supported: Siemens Home Connect. Energy efficiency class: E, Water consumption per cycle: 9.5 L, Energy consumption per 100 cycles: 94 kWh. Width: 600 mm, Depth: 600 mm, Height: 845 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.