Siemens logo

Siemens SF65A662 dishwasher Fully built-in 9 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57053
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Siemens SF65A662 dishwasher Fully built-in 9 place settings:

Siemens SF65A662, Fully built-in, Black, 9 place settings, 49 dB, 13 L, 0.8 kWh

Long summary description Siemens SF65A662 dishwasher Fully built-in 9 place settings:

Siemens SF65A662. Appliance placement: Fully built-in, Control panel colour: Black. Number of place settings: 9 place settings, Noise level: 49 dB. Water consumption per cycle: 13 L, Energy consumption per cycle: 0.8 kWh, Connected load: 2300 W. Width: 810 mm, Depth: 448 mm, Height: 550 mm. Drying class: A, Annual energy consumption: 176 kWh, Annual water consumption: 2860 L

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.