Siemens logo

Siemens SE 65 T 370 EU Fully built-in 12 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116569
Info modified on:
31 Dec 2021, 12:54:26
Short summary description Siemens SE 65 T 370 EU Fully built-in 12 place settings:

Siemens SE 65 T 370 EU, Fully built-in, Stainless steel, Buttons, 1.7 m, 1.4 m, 1.7 m

Long summary description Siemens SE 65 T 370 EU Fully built-in 12 place settings:

Siemens SE 65 T 370 EU. Appliance placement: Fully built-in, Control panel colour: Stainless steel, Control type: Buttons. Number of place settings: 12 place settings, Noise level: 49 dB, Dishwashing programs: Auto, Eco, Intensive, Pre-wash, Quick. Water consumption per cycle: 14 L, Energy efficiency class (old): A, Energy consumption per cycle: 1.05 kWh. Width: 598 mm, Depth: 550 mm, Height: 810 mm. Drying class: A, Annual energy consumption: 231 kWh, Annual water consumption: 3080 L

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.