Siemens logo

Siemens iQ300 SE63HX60AE dishwasher Fully built-in 13 place settings D

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43888
Info modified on:
10 Aug 2024, 06:17:43
Short summary description Siemens iQ300 SE63HX60AE dishwasher Fully built-in 13 place settings D:

Siemens iQ300 SE63HX60AE, Fully built-in, Full size (60 cm), Black, Buttons, 1.75 m, 1.65 m

Long summary description Siemens iQ300 SE63HX60AE dishwasher Fully built-in 13 place settings D:

Siemens iQ300 SE63HX60AE. Appliance placement: Fully built-in, Product size: Full size (60 cm), Control panel colour: Black. Number of place settings: 13 place settings, Noise emission class: B, Noise level: 44 dB. Feet adjustment: 6 cm. Energy efficiency class: D, Water consumption per cycle: 9.5 L, Energy consumption per 100 cycles: 84 kWh. Width: 598 mm, Depth: 550 mm, Height: 815 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.