Siemens iQ700 LI99SA684, 959 m³/h, Recirculating, A, A, B, 57 dB
Siemens iQ700 LI99SA684. Maximum extraction power: 959 m³/h, Type of extraction: Recirculating, Fluid dynamic efficiency class: A. Type: Semi built-in (pull out), Product colour: Stainless steel, Control type: Touch. Grease filter type: Stainless steel. Bulb power: 1,5 W, Number of bulbs: 3 bulb(s), Bulb type: LED. Annual energy consumption: 40,9 kWh, Skala efisiensi energi: A+++ to D, Connected load: 266 W