Siemens logo

Siemens LC98BB540 cooker hood Wall-mounted Stainless steel 820 m³/h

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21754
Info modified on:
29 Nov 2024, 15:54:06
Short summary description Siemens LC98BB540 cooker hood Wall-mounted Stainless steel 820 m³/h:

Siemens LC98BB540, 820 m³/h, Ducted/Recirculating, 68 dB, Wall-mounted, Stainless steel, Stainless steel

Long summary description Siemens LC98BB540 cooker hood Wall-mounted Stainless steel 820 m³/h:

Siemens LC98BB540. Maximum extraction power: 820 m³/h, Type of extraction: Ducted/Recirculating, Noise level: 68 dB. Type: Wall-mounted, Product colour: Stainless steel, Housing material: Stainless steel. Grease filter type: Stainless steel. Bulb power: 20 W, Number of bulbs: 3 bulb(s), Bulb type: Halogen. Connected load: 320 W, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.