Siemens logo

Siemens LC48950 cooker hood Wall-mounted Stainless steel 400 m³/h

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68121
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Siemens LC48950 cooker hood Wall-mounted Stainless steel 400 m³/h:

Siemens LC48950, 400 m³/h, Ducted/Recirculating, 58 dB, Wall-mounted, Stainless steel, 1,3 m

Long summary description Siemens LC48950 cooker hood Wall-mounted Stainless steel 400 m³/h:

Siemens LC48950. Maximum extraction power: 400 m³/h, Type of extraction: Ducted/Recirculating, Noise level: 58 dB. Type: Wall-mounted, Product colour: Stainless steel, Cord length: 1,3 m. Grease filter type: Metal. Bulb power: 20 W, Number of bulbs: 3 bulb(s), Bulb type: Halogen. Motor power: 200 W, Power consumption (typical): 260 W

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.