Siemens logo

Siemens KT16LAW30 combi-fridge Freestanding 132 L White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23568
Info modified on:
26 Feb 2021, 16:07:23
Short summary description Siemens KT16LAW30 combi-fridge Freestanding 132 L White:

Siemens KT16LAW30, 132 L, Freestanding, 38 dB, SN-ST, 2 kg/24h, White

Long summary description Siemens KT16LAW30 combi-fridge Freestanding 132 L White:

Siemens KT16LAW30. Appliance placement: Freestanding, Product colour: White, Door hinge: Right. Total net capacity: 132 L, Climate class: SN-ST, Noise level: 38 dB. Fridge net capacity: 116 L, Fridge gross capacity: 121 L, Fridge temperature range: 4 - 8 °C. Freezer position: Top-placed, Freezer net capacity: 16 L, Freezing capacity: 2 kg/24h. Cord length: 1.5 m

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.