Siemens iQ700 KS36FPXCP, 309 L, No Frost system, SN-T, 38 dB, C, Black
Siemens iQ700 KS36FPXCP. Fridge net capacity: 309 L, No Frost system, Climate class: SN-T, Noise level: 38 dB. Fridge number of shelves/baskets: 5. Lamp type: LED. Door hinge: Left. Annual energy consumption: 97 kWh, Energy efficiency class: C. Weight: 73.1 kg. Product colour: Black