Siemens logo

Siemens KG36VVL34 fridge-freezer Freestanding 309 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20084
Info modified on:
26 Feb 2021, 15:59:57
Short summary description Siemens KG36VVL34 fridge-freezer Freestanding 309 L Stainless steel:

Siemens KG36VVL34, 309 L, SN-T, 39 dB, 7 kg/24h, Fresh zone compartment, Stainless steel

Long summary description Siemens KG36VVL34 fridge-freezer Freestanding 309 L Stainless steel:

Siemens KG36VVL34. Total net capacity: 309 L. Door hinge: Right. Climate class: SN-T, Noise level: 39 dB. Fridge net capacity: 215 L, Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 94 L, Freezing capacity: 7 kg/24h. Fresh zone compartment. Annual energy consumption: 227 kWh. Product colour: Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.