Siemens logo

Siemens iQ300 KG33VVWEA fridge-freezer Freestanding 289 L E White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57525
Info modified on:
27 May 2024, 14:00:36
Short summary description Siemens iQ300 KG33VVWEA fridge-freezer Freestanding 289 L E White:

Siemens iQ300 KG33VVWEA, 289 L, SN-T, 39 dB, 7 kg/24h, E, White

Long summary description Siemens iQ300 KG33VVWEA fridge-freezer Freestanding 289 L E White:

Siemens iQ300 KG33VVWEA. Total net capacity: 289 L. Door hinge: Right. Climate class: SN-T, Noise level: 39 dB. Fridge net capacity: 195 L, Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 94 L, Freezing capacity: 7 kg/24h. Energy efficiency class: E, Annual energy consumption: 228 kWh. Product colour: White

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.