Siemens HB86K570S, 2450 W, 900 W, Stainless steel, Touch, Down, 1.8 m
Siemens HB86K570S. Grill power: 2450 W, Microwave power: 900 W. Product colour: Stainless steel, Control type: Touch, Door hinge: Down. Clock type: Electronic. Connected load: 3600 W, AC input voltage: 220-230 V, AC input frequency: 50 Hz. Width: 595 mm, Depth: 531 mm, Height: 454 mm