Siemens logo

Siemens HB750540 Oven 60 L Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91781
Info modified on:
04 Apr 2019, 09:22:44
Short summary description Siemens HB750540 Oven 60 L Silver:

Siemens HB750540 Oven, Electric, 60 L, 50 - 300 °C, Silver, 1.20 m, 3300 W

Long summary description Siemens HB750540 Oven 60 L Silver:

Siemens HB750540 Oven. Oven type: Electric, Total oven(s) interior capacity: 60 L, Oven thermostat range: 50 - 300 °C. Product colour: Silver, Cord length: 1.20 m. Power: 3300 W. Width: 595 mm, Depth: 548 mm, Height: 595 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.