Siemens logo

Siemens HB23AB520E oven 62 L Black, Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40087
Info modified on:
29 Nov 2024, 15:42:34
Short summary description Siemens HB23AB520E oven 62 L Black, Silver:

Siemens HB23AB520E, Electric, 62 L, 30 - 300 °C, Black, Silver, Buttons, Rotary, 0.95 m

Long summary description Siemens HB23AB520E oven 62 L Black, Silver:

Siemens HB23AB520E. Oven type: Electric, Total oven(s) interior capacity: 62 L, Oven thermostat range: 30 - 300 °C. Product color: Black, Silver, Control type: Buttons, Rotary, Cord length: 0.95 m. Timer type: Digital. Connected load: 3580 W, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Installation compartment width: 56 cm, Installation compartment depth: 55 cm, Width: 595 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.