Siemens logo

Siemens GS36NA31 Upright freezer Freestanding 296 L White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83926
Info modified on:
22 Feb 2023, 14:59:42
Short summary description Siemens GS36NA31 Upright freezer Freestanding 296 L White:

Siemens GS36NA31, 296 L, 24 kg/24h, 42 dB, 4*, No Frost system, White

Long summary description Siemens GS36NA31 Upright freezer Freestanding 296 L White:

Siemens GS36NA31. Freezer net capacity: 296 L, Freezing capacity: 24 kg/24h, Storage time during power failure: 30 h, Noise level: 42 dB, Star rating: 4*, No Frost system. Door hinge: Right. Annual energy consumption: 242 kWh. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.