Siemens logo

Siemens GS30VV30 Upright freezer Freestanding 225 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20557
Info modified on:
22 Feb 2023, 14:59:49
Short summary description Siemens GS30VV30 Upright freezer Freestanding 225 L White:

Siemens GS30VV30, 225 L, 227 kg/24h, SN-T, 40 dB, 4*, White

Long summary description Siemens GS30VV30 Upright freezer Freestanding 225 L White:

Siemens GS30VV30. Freezer net capacity: 225 L, Climate class: SN-T, Freezing capacity: 227 kg/24h, Storage time during power failure: 20 h, Noise level: 40 dB, Star rating: 4*. Door hinge: Right. Lamp type: LED. Annual energy consumption: 263 kWh. Product colour: White

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.