Siemens logo

Siemens GI11B74 freezer Upright freezer Built-in 91 L Grey

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44105
Info modified on:
22 Feb 2023, 14:59:49
Short summary description Siemens GI11B74 freezer Upright freezer Built-in 91 L Grey:

Siemens GI11B74, 91 L, 12 kg/24h, SN, 38 dB, 4*, Grey

Long summary description Siemens GI11B74 freezer Upright freezer Built-in 91 L Grey:

Siemens GI11B74. Freezer net capacity: 91 L, Climate class: SN, Freezing capacity: 12 kg/24h, Storage time during power failure: 16 h, Noise level: 38 dB, Star rating: 4*. Door hinge: Right. Annual energy consumption: 263 kWh. Product colour: Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.