Siemens EQ351EK02B, 4 zone(s), 4 zone(s), 145 mm, 1200 W, 180 mm, 2000 W
Siemens EQ351EK02B. Number of cooking zones: 4 zone(s), Number of electric cooking zones: 4 zone(s), Cooking zone 1 diameter: 145 mm. Oven type: Electric, Clock type: Electronic, Energy consumption (conventional): 0.79 kWh