Siemens logo

Siemens EQ271E202 (HE23AT510 + EI675TB) cooking appliance set Zone induction hob Electric

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23163
Info modified on:
21 Dec 2021, 18:14:04
Short summary description Siemens EQ271E202 (HE23AT510 + EI675TB) cooking appliance set Zone induction hob Electric:

Siemens EQ271E202 (HE23AT510 + EI675TB), Zone induction hob, 4 zone(s), Glass, 1400 W, 2000 W, 2200 W

Long summary description Siemens EQ271E202 (HE23AT510 + EI675TB) cooking appliance set Zone induction hob Electric:

Siemens EQ271E202 (HE23AT510 + EI675TB). Hob type: Zone induction hob, Number of cooking zones: 4 zone(s), Top surface type: Glass. Oven type: Electric, Timer type: Digital, Cable length: 1.1 m

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.