Siemens logo

Siemens iQ500 EM645CQB5M hob Black, Stainless steel Built-in Zone induction hob 4 zone(s)

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44593
Info modified on:
13 Nov 2024, 22:30:41
Short summary description Siemens iQ500 EM645CQB5M hob Black, Stainless steel Built-in Zone induction hob 4 zone(s):

Siemens iQ500 EM645CQB5M, Black, Stainless steel, Built-in, Zone induction hob, Ceramic, 4 zone(s), 4 zone(s)

Long summary description Siemens iQ500 EM645CQB5M hob Black, Stainless steel Built-in Zone induction hob 4 zone(s):

Siemens iQ500 EM645CQB5M. Product colour: Black, Stainless steel, Appliance placement: Built-in, Hob type: Zone induction hob. Regular cooking zone: 2200 W, Certification: AENOR, CE. Control type: Touch, Timer type: Digital. Connected load (electric): 7400 W, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Width: 583 mm, Depth: 513 mm, Height: 55 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.