Siemens logo

Siemens iQ100 EH645BEB6E hob Black, Stainless steel Built-in 60 cm Zone induction hob 4 zone(s)

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11266
Info modified on:
30 Aug 2023, 13:26:41
Short summary description Siemens iQ100 EH645BEB6E hob Black, Stainless steel Built-in 60 cm Zone induction hob 4 zone(s):

Siemens iQ100 EH645BEB6E, Black, Stainless steel, Built-in, 60 cm, Zone induction hob, Glass-ceramic, 4 zone(s)

Long summary description Siemens iQ100 EH645BEB6E hob Black, Stainless steel Built-in 60 cm Zone induction hob 4 zone(s):

Siemens iQ100 EH645BEB6E. Product colour: Black, Stainless steel, Appliance placement: Built-in, Hob width size: 60 cm. Control type: Touch, Control position: Top front, Display type: LED. Connected load (electric): 7400 W, AC input voltage: 220 - 240 V, AC input frequency: 50/60 Hz. Width: 583 mm, Depth: 513 mm, Height: 55 mm. Package width: 753 mm, Package depth: 608 mm, Package height: 126 mm

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.