Siemens logo

Siemens EH601FEB1E hob Black Built-in Zone induction hob 4 zone(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67088
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Siemens EH601FEB1E hob Black Built-in Zone induction hob 4 zone(s):

Siemens EH601FEB1E, Black, Built-in, Zone induction hob, Glass-ceramic, 4 zone(s), 4 zone(s)

Long summary description Siemens EH601FEB1E hob Black Built-in Zone induction hob 4 zone(s):

Siemens EH601FEB1E. Product colour: Black, Appliance placement: Built-in, Hob type: Zone induction hob. Simmer cooking zone: 1400 W, Regular cooking zone: 1800 W, Large cooking zone: 2200 W. Control type: Scrollbar, Touch, Control position: Top front. Connected load (electric): 7400 W, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Width: 572 mm, Depth: 512 mm, Height: 56 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.