Siemens logo

Siemens DO05855 Vertical Tank (water storage) White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16127
Info modified on:
12 Dec 2024, 17:27:59
Short summary description Siemens DO05855 Vertical Tank (water storage) White:

Siemens DO05855, Tank (water storage), Vertical, 2200 W, 10 L, Indoor, White

Long summary description Siemens DO05855 Vertical Tank (water storage) White:

Siemens DO05855. Placement supported: Vertical, Type: Tank (water storage), Heater location: Indoor. Maximum power: 2200 W, Thermostat range: 35 - 85 °C, Temperature (max): 85 °C. Energy efficiency class: A, AC input voltage: 230 V, Annual energy consumption: 481 kWh. Width: 270 mm, Depth: 240 mm, Height: 435 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.