Siemens DE1821415, Tankless (instantaneous), Vertical, 21000 W, Solo boiler system, Indoor, Blue, White
Siemens DE1821415. Placement supported: Vertical, Type: Tankless (instantaneous), Boiler system: Solo boiler system. Domestic Hot Water (DHW) flow: 9.9 l/min, Maximum power: 21000 W, Minimum operating pressure: 0.25 bar. AC input voltage: 400 V. Width: 236 mm, Depth: 99 mm, Height: 472 mm. Dimensions (WxDxH): 236 x 99 x 472 mm