location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Siemens C65 86 g Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Siemens Check ‘Siemens’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C65
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C65GSM
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Siemens’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Siemens: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27971
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 14:54:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Siemens C65 86 g Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Blue
  • - 130 x 130 pixels
  • - Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 600 mAh
Long product name Siemens C65 86 g Blue :
The long product name of Siemens C65 86 g Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Siemens C65
More>>>
Siemens C65 86 g Blue:
The official description of Siemens C65 86 g Blue as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The C65 is a new mobile that offers MMS, an integrated camera, a 65,536 color screen and an attachable flash. Combining innovative applications such as Photopet, the download assistant and extended personalization features, the C65 is a reliable and fun companion.

The C65 is the ideal choice for all your essential communication needs, allowing you to enjoy technology and use it to share emotions and experiences with friends. This compact mobile phone is all about convenience, simplicity and straightforward navigation, yet comes with a great quality high-resolution 65,536 color screen. The integrated camera lets you spontaneously take pictures of your friends and family and send them quickly via MMS. Siemens C65 also comes with an attachable flash, which means you can capture moments 24 hours a day, no matter where you are.

Photopet – a virtual pet on your mobile phone, is the latest game innovation offered on the C65. Feeding your virtual pet colorful photos is among the activities you have to do to keep it alive! The C65 comes with a download assistant to support you with the download of ring tones, logos, games and much more.

Available in Blue Shadow, the C65 is triband and comes with Java, GPRS and WAP. The phone includes a comprehensive organizer and address book, calendar and world clock to help manage busy social lives. Up to 410 hours of standby time and 300 minutes talk time ensure you can keep on chatting.

Short summary description Siemens C65 86 g Blue:
This short summary of the Siemens C65 86 g Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Siemens C65, 130 x 130 pixels, 600 mAh, Blue

Long summary description Siemens C65 86 g Blue:
This is an auto-generated long summary of Siemens C65 86 g Blue based on the first three specs of the first five spec groups.

Siemens C65. Display resolution: 130 x 130 pixels. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 600 mAh, Standby time (2G): 250 h. Weight: 86 g. Product colour: Blue

Design
Product colour *
Blue
Display
Display resolution *
130 x 130 pixels
Display type
CSTN
Panel type
CSTN
Display number of colours
65536 colours
Camera
Rear camera *
Yes
Sensor type
CIF
Network
Data network *
GPRS
Data transmission
Infrared data port
Yes
Bluetooth *
No
Messaging
Multimedia Messaging Service (MMS)
Yes
Audio
Ringer type
Polyphonic
FM radio *
No
Music player
No
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
600 mAh
Talk time (2G) *
5 h
Standby time (2G) *
250 h
Weight & dimensions
Weight *
86 g
Width
47 mm
Depth
105 mm
Height
18 mm
Phone features
Java technology
Yes
Other features
Interface
USB
Networking type
EGSM, GSM
Operating frequency
900/1800/1900 MHz
Source Testseek summary Average rating
Reviews
Updated:
2013-11-21 00:24:48
Uk has collected 4 expert reviews for Siemens C65 86 g Blue and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
iMobile.com.au
Updated:
2013-11-21 00:24:43
Overview IntroductionWith the new C65, Siemens are putting picture messaging in the hands of entry-level users. With support for multimedia messaging and an integrated digital CIF camera, you can send pictures to anybody you like, no matter where you...
0%