Siemens logo

Siemens 6ED10521HB080BA1

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64201
Info modified on:
10 Aug 2024, 11:53:07
Short summary description Siemens 6ED10521HB080BA1:

Siemens 6ED10521HB080BA1, Automation control module, Wall-mounted, Power, 24 V, 24 V, -20 - 55 °C

Long summary description Siemens 6ED10521HB080BA1:

Siemens 6ED10521HB080BA1. Type: Automation control module, Mounting type: Wall-mounted, LED indicators: Power. AC input voltage: 24 V, DC input voltage: 24 V. Compliance certificates: CE, REACH, RoHS, WEEE. Width: 71.5 mm, Depth: 90 mm, Height: 90 mm. Package width: 81 mm, Package depth: 93 mm, Package height: 70 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.