Shuttle logo

Shuttle SG31G2 Silver (Glamor Series) SFF Intel® G31 Express LGA 775 (Socket T)

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27876
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Shuttle SG31G2 Silver (Glamor Series) SFF Intel® G31 Express LGA 775 (Socket T):

Shuttle SG31G2 Silver (Glamor Series), SFF, Intel® G31 Express, LGA 775 (Socket T), 250 W

Long summary description Shuttle SG31G2 Silver (Glamor Series) SFF Intel® G31 Express LGA 775 (Socket T):

Shuttle SG31G2 Silver (Glamor Series). Chassis type: SFF. Motherboard chipset: Intel® G31 Express, Processor socket: LGA 775 (Socket T). Maximum internal memory: 4 GB. Power supply: 250 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.