Shuttle logo

Shuttle XH110V Low Profile (Slimline) Black Intel® H110 LGA 1151 (Socket H4)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
128048
Info modified on:
17 May 2023, 09:44:39
Short summary description Shuttle XH110V Low Profile (Slimline) Black Intel® H110 LGA 1151 (Socket H4):

Shuttle XH110V, Low Profile (Slimline), PC barebone, Intel® H110, LGA 1151 (Socket H4), DDR3L-SDRAM, M.2, Serial ATA III

Long summary description Shuttle XH110V Low Profile (Slimline) Black Intel® H110 LGA 1151 (Socket H4):

Shuttle XH110V. Chassis type: Low Profile (Slimline), Product type: PC barebone. Motherboard chipset: Intel® H110, Processor socket: LGA 1151 (Socket H4). Supported memory types: DDR3L-SDRAM, Number of memory slots: 2, Maximum internal memory: 32 GB. Supported storage drive types: HDD & SSD, Storage drive interface: M.2, Serial ATA III. Ethernet LAN (RJ-45) ports: 2. Cooling type: Active. Power supply: 90 W

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.