Sharp logo

Sharp QW-NI14I47EX Fully built-in 13 place settings E

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43874
Info modified on:
27 May 2024, 15:23:08
Short summary description Sharp QW-NI14I47EX Fully built-in 13 place settings E:

Sharp QW-NI14I47EX, Fully built-in, Full size (60 cm), Stainless steel, LED, Basket, Stainless steel

Long summary description Sharp QW-NI14I47EX Fully built-in 13 place settings E:

Sharp QW-NI14I47EX. Appliance placement: Fully built-in, Product size: Full size (60 cm), Control panel colour: Stainless steel. Number of place settings: 13 place settings, Noise emission class: C, Noise level: 47 dB. Energy efficiency class: E, Water consumption per cycle: 12 L, Energy consumption per 100 cycles: 94 kWh. Width: 598 mm, Depth: 550 mm, Height: 820 mm. Package width: 644 mm, Package depth: 661 mm, Package height: 851 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.