Sharp Electronic Dictionary PWE-410, QWERTZ, AAA, 156 g, 125 x 79.4 x 16.8 mm
Sharp Electronic Dictionary PWE-410. Keyboard layout: QWERTZ. Battery type: AAA. Weight: 156 g, Dimensions (WxDxH): 125 x 79.4 x 16.8 mm