Sharp logo

Sharp PN-L602B computer monitor 152.4 cm (60") 1920 x 1080 pixels Touchscreen Grey

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102369
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Sharp PN-L602B computer monitor 152.4 cm (60") 1920 x 1080 pixels Touchscreen Grey:

Sharp PN-L602B, 152.4 cm (60"), 1920 x 1080 pixels, Grey

Long summary description Sharp PN-L602B computer monitor 152.4 cm (60") 1920 x 1080 pixels Touchscreen Grey:

Sharp PN-L602B. Display diagonal: 152.4 cm (60"), Display resolution: 1920 x 1080 pixels, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Built-in speaker(s). Product colour: Grey

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.