Sharp logo

Sharp LC-37GA6E TV 94 cm (37") HD Silver 450 cd/m²

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109849
Info modified on:
14 Mar 2024, 15:16:08
Short summary description Sharp LC-37GA6E TV 94 cm (37") HD Silver 450 cd/m²:

Sharp LC-37GA6E, 94 cm (37"), 1366 x 768 pixels, HD, LCD, Silver

Long summary description Sharp LC-37GA6E TV 94 cm (37") HD Silver 450 cd/m²:

Sharp LC-37GA6E. Display diagonal: 94 cm (37"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 450 cd/m², Response time: 16 ms, Contrast ratio (typical): 800:1, Native aspect ratio: 4:3. Product colour: Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.