Sharp logo

Sharp Aquos LC-32HG3142E TV 81.3 cm (32") HD Black 300 cd/m²

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96777
Info modified on:
27 May 2024, 13:12:00
Short summary description Sharp Aquos LC-32HG3142E TV 81.3 cm (32") HD Black 300 cd/m²:

Sharp Aquos LC-32HG3142E, 81.3 cm (32"), 1366 x 768 pixels, HD, LED, DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2, Black

Long summary description Sharp Aquos LC-32HG3142E TV 81.3 cm (32") HD Black 300 cd/m²:

Sharp Aquos LC-32HG3142E. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Direct-LED, Motion interpolation technology: Active Motion 100, Display brightness: 300 cd/m². Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.