Sharp logo

Sharp LC32DH77E 32 inch 100Hz HD Ready 1080p LCD TV Monitor d'ordinador 81,3 cm (32") 1920 x 1080 Pixeles Negre

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93919
Info modified on:
04 Dec 2023, 21:23:52
Short summary description Sharp LC32DH77E 32 inch 100Hz HD Ready 1080p LCD TV Monitor d'ordinador 81,3 cm (32") 1920 x 1080 Pixeles Negre:

Sharp LC32DH77E 32 inch 100Hz HD Ready 1080p LCD TV, 81,3 cm (32"), 1920 x 1080 Pixeles, HD, 4 ms, Negre

Long summary description Sharp LC32DH77E 32 inch 100Hz HD Ready 1080p LCD TV Monitor d'ordinador 81,3 cm (32") 1920 x 1080 Pixeles Negre:

Sharp LC32DH77E 32 inch 100Hz HD Ready 1080p LCD TV. Pantalla diagonal: 81,3 cm (32"), Resolució de pantalla: 1920 x 1080 Pixeles, Tipus HD: HD, Temps de resposta: 4 ms, Relació d'aspecte nativa: 16:9, Angle de visió, horitzontal: 176°, Angle de visió, vertical: 176°. Color de producte: Negre

Specs
Options
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.