Sharp logo

Sharp Aquos LC-32CB5E TV 81.3 cm (32") HD Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63510
Info modified on:
27 May 2024, 14:37:29
Short summary description Sharp Aquos LC-32CB5E TV 81.3 cm (32") HD Black:

Sharp Aquos LC-32CB5E, 81.3 cm (32"), 1366 x 768 pixels, HD, LED, DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2, Black

Long summary description Sharp Aquos LC-32CB5E TV 81.3 cm (32") HD Black:

Sharp Aquos LC-32CB5E. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat, Motion interpolation technology: AMR (Active Motion Rate) 100, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.