Sharp LC-26S7E-BK, 66 cm (26"), 1366 x 768 pixels, HD, LCD, Black
Sharp LC-26S7E-BK. Display diagonal: 66 cm (26"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 450 cd/m², Response time: 5 ms, Contrast ratio (typical): 800:1. Product colour: Black