Sharp logo

Sharp KH-9I26CT00 Black Built-in Zone induction hob 5 zone(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58077
Info modified on:
04 Oct 2023, 13:11:46
Short summary description Sharp KH-9I26CT00 Black Built-in Zone induction hob 5 zone(s):

Sharp KH-9I26CT00, Black, Built-in, Zone induction hob, Glass-ceramic, 5 zone(s), 5 zone(s)

Long summary description Sharp KH-9I26CT00 Black Built-in Zone induction hob 5 zone(s):

Sharp KH-9I26CT00. Product colour: Black, Appliance placement: Built-in, Hob type: Zone induction hob. Simmer cooking zone: 1400 W, Regular cooking zone: 2100 W, Large cooking zone: 2800 W. Control type: Touch, Control position: Front. Connected load (electric): 10800 W, AC input voltage: 220-240 V, AC input frequency: 50 Hz. Width: 890 mm, Depth: 520 mm, Height: 56 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.